Silicon Motion, Inc. BGA Memory IC and Storage Component SM662GEC-BD

Description
FERRI-EMMC BGA 100-B EMMC 3D TLC Product overview: SM662GEC-BD from Silicon Motion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SM662GEC-BD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRI-EMMC BGA 100-B EMMC 3D TLC Product overview: SM662GEC-BD from Silicon Motion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SM662GEC-BD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BGA Memory IC and Storage Component - 774-SM662GEC-BD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Memory IC and Storage Component
774-SM662GEC-BD
BGA Memory IC and Storage Component 774-SM662GEC-BD
FERRI-EMMC BGA 100-B EMMC 3D TLC Product overview: SM662GEC-BD from Silicon Motion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SM662GEC-BD can be used for catalog matching and distributor lookup.

FERRI-EMMC BGA 100-B EMMC 3D TLC Product overview: SM662GEC-BD from Silicon Motion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SM662GEC-BD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254188-SM662GEC-BD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254188-SM662GEC-BD
Integrated Circuits (ICs) - Memory 1254188-SM662GEC-BD
Win Source Part Number: 1254188-SM662GEC-BD Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1 ECCN: 3A991B1A Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Silicon Motion, Inc. Base Product Number: SM662

Win Source Part Number: 1254188-SM662GEC-BD
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1
ECCN: 3A991B1A
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Silicon Motion, Inc.
Base Product Number: SM662

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
SM662GEC-BD
Integrated Circuits (ICs) - Memory - Memory SM662GEC-BD
FERRI-EMMC BGA 100-B EMMC 3D TLC

FERRI-EMMC BGA 100-B EMMC 3D TLC

Supplier's Site
FERRI-EMMC BGA 100-B EMMC 3D TLC

FERRI-EMMC BGA 100-B EMMC 3D TLC

Supplier's Site Datasheet
Memory - SM662GEC-BD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SM662GEC-BD 1254188-SM662GEC-BD SM662GEC-BD SM662GEC-BD SM662GEC-BD
Product Name BGA Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory IC and Storage Component - 774-NMC2148HJ-2 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Memory - 99326-E0496-B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details