Silicon Motion, Inc. Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM651GXA BD

Description
Solid State Drive (SSD) FLASH - NAND (SLC) 16GB SATA II
Request a Quote Datasheet
Description
Solid State Drive (SSD) FLASH - NAND (SLC) 16GB SATA II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM651GXABD-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM651GXABD-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM651GXABD-ND
Solid State Drive (SSD) FLASH - NAND (SLC) 16GB SATA II

Solid State Drive (SSD) FLASH - NAND (SLC) 16GB SATA II

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM651GXA BD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM651GXA BD
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM651GXA BD
Win Source Part Number: 1243080-SM651GXA BD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA II Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 16GB Temperature Range - Operating: 0°C ~ 70°C (TA) Dimension: 20.00mm x 16.00mm ECCN: 3A991B1A Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Other Names: SM651GXABD,SM651GXA BD Base Product Number: SM651 Product Status: Obsolete

Win Source Part Number: 1243080-SM651GXA BD
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: FerriSSD®
Type: SATA II
Package: Tray
Standard Package: 1
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 16GB
Temperature Range - Operating: 0°C ~ 70°C (TA)
Dimension: 20.00mm x 16.00mm
ECCN: 3A991B1A
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8471.70.6000
Mfr: Silicon Motion, Inc.
Other Names: SM651GXABD,SM651GXA BD
Base Product Number: SM651
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number SM651GXABD-ND SM651GXA BD
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA II
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 16 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-SMSV2-512GDSDE-ND - DigiKey
Specs
Interface SATA III
Mounting Options mSATA
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Hard Drives - 2523073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Mounting Options Integrally Mounted
View Details
Dual-core 16-Harddrive Network Storage - IPSS7170 - IC Realtime, LLC
Specs
Device Type Hard Drive
Interface RJ-45
Mounting Options Rack Mount
View Details
ReadyNAS 300-6 Bays with up to 60TB Total Storage - RN316 - NETGEAR Inc.
Specs
Interface USB; LAN Ports, eSATA Port for Additional Storage
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
View Details