Silicon Motion, Inc. Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM651GEB BD

Description
Win Source Part Number: 1243073-SM651GEB BD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA II Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 32GB Temperature Range - Operating: -40°C ~ 85°C (TA) Dimension: 20.00mm x 16.00mm ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Other Names: SM651GEB BD,SM651GEBBD Base Product Number: SM651 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243073-SM651GEB BD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA II Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 32GB Temperature Range - Operating: -40°C ~ 85°C (TA) Dimension: 20.00mm x 16.00mm ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Other Names: SM651GEB BD,SM651GEBBD Base Product Number: SM651 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM651GEB BD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM651GEB BD
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM651GEB BD
Win Source Part Number: 1243073-SM651GEB BD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA II Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 32GB Temperature Range - Operating: -40°C ~ 85°C (TA) Dimension: 20.00mm x 16.00mm ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Other Names: SM651GEB BD,SM651GEBBD Base Product Number: SM651 Product Status: Obsolete

Win Source Part Number: 1243073-SM651GEB BD
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: FerriSSD®
Type: SATA II
Package: Tray
Standard Package: 1
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 32GB
Temperature Range - Operating: -40°C ~ 85°C (TA)
Dimension: 20.00mm x 16.00mm
ECCN: 3A991B1A
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8471.70.6000
Mfr: Silicon Motion, Inc.
Other Names: SM651GEB BD,SM651GEBBD
Base Product Number: SM651
Product Status: Obsolete

Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM651GEBBD-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM651GEBBD-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM651GEBBD-ND
Solid State Drive (SSD) FLASH - NAND (SLC) 32GB SATA II

Solid State Drive (SSD) FLASH - NAND (SLC) 32GB SATA II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number SM651GEB BD SM651GEBBD-ND
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface SATA II
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Small Form Factor (SFF) 2 TB Removable SATA Solid-State Drive (SSD) - XPort6196 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Device Type Solid State Drive; Removable Cartridge Hard Drive
Media Format Solid-State Drive (SSD)
Capacity 2000 GB
View Details
M. Farris & Associates
Specs
Device Type Hard Drive
Interface SDI
Mounting Options Chassis Mount
View Details