Silicon Motion, Inc. Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM631GX8-BA

Description
Solid State Drive (SSD) FLASH - NAND (SLC) 8GB SATA II
Request a Quote Datasheet
Description
Solid State Drive (SSD) FLASH - NAND (SLC) 8GB SATA II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM631GX8-BA-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM631GX8-BA-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM631GX8-BA-ND
Solid State Drive (SSD) FLASH - NAND (SLC) 8GB SATA II

Solid State Drive (SSD) FLASH - NAND (SLC) 8GB SATA II

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM631GX8-BA - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM631GX8-BA
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM631GX8-BA
Win Source Part Number: 1243086-SM631GX8-BA Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA II Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 8GB Temperature Range - Operating: 0°C ~ 70°C (TA) Dimension: 20.00mm x 16.00mm ECCN: 3A991B1A Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Base Product Number: SM631 Product Status: Last Time Buy

Win Source Part Number: 1243086-SM631GX8-BA
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: FerriSSD®
Type: SATA II
Package: Tray
Standard Package: 1
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 8GB
Temperature Range - Operating: 0°C ~ 70°C (TA)
Dimension: 20.00mm x 16.00mm
ECCN: 3A991B1A
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8471.70.6000
Mfr: Silicon Motion, Inc.
Base Product Number: SM631
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number SM631GX8-BA-ND SM631GX8-BA
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA II
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 8 GB
Unlock Full Specs
to access all available technical data

Similar Products

Seagate 2.5
Specs
Device Type Hard Drive
Interface SATA III
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
M. Farris & Associates
Specs
Device Type Hard Drive
Mounting Options Chassis Mount
Capacity 0.1340 GB
View Details
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - R5M128G8 - Win Source Electronics
Specs
Device Type Solid State Drive
View Details