Silicon Motion, Inc. Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM631GE8-BA

Description
Win Source Part Number: 1231821-SM631GE8-BA Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA II Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 8GB Temperature Range - Operating: -40°C ~ 85°C (TA) Dimension: 20.00mm x 16.00mm Alternative Parts (Cross-Reference): SM631GE8 BA; SM631GE8BA; ECCN: 3A991B1A Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Other Names: 1984-1005 Base Product Number: SM631 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1231821-SM631GE8-BA Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA II Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 8GB Temperature Range - Operating: -40°C ~ 85°C (TA) Dimension: 20.00mm x 16.00mm Alternative Parts (Cross-Reference): SM631GE8 BA; SM631GE8BA; ECCN: 3A991B1A Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Other Names: 1984-1005 Base Product Number: SM631 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM631GE8-BA - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM631GE8-BA
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM631GE8-BA
Win Source Part Number: 1231821-SM631GE8-BA Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA II Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 8GB Temperature Range - Operating: -40°C ~ 85°C (TA) Dimension: 20.00mm x 16.00mm Alternative Parts (Cross-Reference): SM631GE8 BA; SM631GE8BA; ECCN: 3A991B1A Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Other Names: 1984-1005 Base Product Number: SM631 Product Status: Last Time Buy

Win Source Part Number: 1231821-SM631GE8-BA
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: FerriSSD®
Type: SATA II
Package: Tray
Standard Package: 1
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 8GB
Temperature Range - Operating: -40°C ~ 85°C (TA)
Dimension: 20.00mm x 16.00mm
Alternative Parts (Cross-Reference): SM631GE8 BA; SM631GE8BA;
ECCN: 3A991B1A
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8471.70.6000
Mfr: Silicon Motion, Inc.
Other Names: 1984-1005
Base Product Number: SM631
Product Status: Last Time Buy

Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 1984-1005-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
1984-1005-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 1984-1005-ND
Solid State Drive (SSD) FLASH - NAND (SLC) 8GB SATA II

Solid State Drive (SSD) FLASH - NAND (SLC) 8GB SATA II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number SM631GE8-BA 1984-1005-ND
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface SATA II
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hard Drives - 2069283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Interface Sata iii
Mounting Options Integrally Mounted
View Details
SD Cards - 8775553 - RS Components, Ltd.
Verbatim Corporation
Specs
Media Format Microsdhc
View Details
 - SAT35 series - Hagiwara Sys-Com Co., Ltd.
Hagiwara Sys-Com Co., Ltd.
Specs
Device Type Solid State Drive
Interface Serial ATA 3.5-inch
Capacity 1 to 8 GB
View Details