Silicon Motion, Inc. Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM631GE2-BA

Description
Solid State Drive (SSD) FLASH - NAND (SLC) 2GB SATA II
Request a Quote Datasheet
Description
Solid State Drive (SSD) FLASH - NAND (SLC) 2GB SATA II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM631GE2-BA-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM631GE2-BA-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM631GE2-BA-ND
Solid State Drive (SSD) FLASH - NAND (SLC) 2GB SATA II

Solid State Drive (SSD) FLASH - NAND (SLC) 2GB SATA II

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM631GE2-BA - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM631GE2-BA
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM631GE2-BA
Win Source Part Number: 1243092-SM631GE2-BA Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA II Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 2GB Temperature Range - Operating: -40°C ~ 85°C (TA) Dimension: 20.00mm x 16.00mm ECCN: 3A991B1A Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Base Product Number: SM631 Product Status: Last Time Buy

Win Source Part Number: 1243092-SM631GE2-BA
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: FerriSSD®
Type: SATA II
Package: Tray
Standard Package: 1
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 2GB
Temperature Range - Operating: -40°C ~ 85°C (TA)
Dimension: 20.00mm x 16.00mm
ECCN: 3A991B1A
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8471.70.6000
Mfr: Silicon Motion, Inc.
Base Product Number: SM631
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number SM631GE2-BA-ND SM631GE2-BA
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA II
Operating Temperature -40 to 185 F (-40 to 85 C)
Capacity 2 GB
Unlock Full Specs
to access all available technical data

Similar Products

SG Enterprise 3.5
Specs
Device Type Hard Drive
Interface SATA
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
SD Cards - 1805793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Format Microsdxc
View Details
Specs
Device Type Removable Cartridge Hard Drive
Interface IDE; ATAPI
Mounting Options Integrally Mounted
View Details
ReadyNAS 626X-6 Bays with Intel® Xeon® Quad-Core Server Processor - RN626X - NETGEAR Inc.
Specs
Interface USB; Gigabit LAN Ports, 10Gbps LAN Copper 10GBase-T, eSATA Expansion Ports
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
View Details