Silicon Motion, Inc. Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM621GXA-BA

Description
Win Source Part Number: 1243097-SM621GXA-BA Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: PATA Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 16GB Temperature Range - Operating: 0°C ~ 70°C (TA) Dimension: 20.00mm x 16.00mm ECCN: 3A991B1A Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Base Product Number: SM621 Product Status: Last Time Buy
Request a Quote
Description
Win Source Part Number: 1243097-SM621GXA-BA Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: PATA Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 16GB Temperature Range - Operating: 0°C ~ 70°C (TA) Dimension: 20.00mm x 16.00mm ECCN: 3A991B1A Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Base Product Number: SM621 Product Status: Last Time Buy
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SM621GXA-BA is a PATA solid-state drive (SSD) from the FerriSSD® series, featuring a memory size of 16GB and utilizing SLC NAND flash technology. It operates within a temperature range of 0°C to 70°C, making it suitable for commercial applications. The compact BGA package measures 20.00mm x 16.00mm, allowing for integration into space-constrained designs. This SSD incorporates advanced data integrity features, including end-to-end data path protection and a low-density parity check (LDPC) error correction engine, which enhances reliability and prolongs service life. The device is designed for ease of use, requiring only formatting before deployment. It is compliant with RoHS and is unaffected by REACH regulations. Engineers considering this product should note its ruggedness due to the absence of moving parts, which contributes to lower total cost of ownership and eliminates the need for requalification with NAND technology changes.

Datasheet Summary
Powered by GS/AI

The SM621GXA-BA is a PATA solid-state drive (SSD) from the FerriSSD® series, featuring a memory size of 16GB and utilizing SLC NAND flash technology. It operates within a temperature range of 0°C to 70°C, making it suitable for commercial applications. The compact BGA package measures 20.00mm x 16.00mm, allowing for integration into space-constrained designs. This SSD incorporates advanced data integrity features, including end-to-end data path protection and a low-density parity check (LDPC) error correction engine, which enhances reliability and prolongs service life. The device is designed for ease of use, requiring only formatting before deployment. It is compliant with RoHS and is unaffected by REACH regulations. Engineers considering this product should note its ruggedness due to the absence of moving parts, which contributes to lower total cost of ownership and eliminates the need for requalification with NAND technology changes.

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM621GXA-BA - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM621GXA-BA
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM621GXA-BA
Win Source Part Number: 1243097-SM621GXA-BA Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: PATA Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 16GB Temperature Range - Operating: 0°C ~ 70°C (TA) Dimension: 20.00mm x 16.00mm ECCN: 3A991B1A Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Base Product Number: SM621 Product Status: Last Time Buy

Win Source Part Number: 1243097-SM621GXA-BA
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: FerriSSD®
Type: PATA
Package: Tray
Standard Package: 1
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 16GB
Temperature Range - Operating: 0°C ~ 70°C (TA)
Dimension: 20.00mm x 16.00mm
ECCN: 3A991B1A
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8471.70.6000
Mfr: Silicon Motion, Inc.
Base Product Number: SM621
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Data Storage Systems
Product Number SM621GXA-BA
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SQF-SDMS4-4G-J6C-ND - DigiKey
Specs
Interface SATA III
Mounting Options Disk-On-Module, SATA DOM
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Rugged Flash Drive -  - Fischer Connectors, Inc.
Fischer Connectors, Inc.
Specs
Device Type Flash Drive
Interface UltiMate 07/08, MiniMax 08
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ReadyNAS 524X-Premium performance Business Data Storage - RN524X - NETGEAR Inc.
Specs
Interface USB; Gigabit LAN Ports, eSATA Expansion Ports
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
View Details