The SM621GX8-BA is a PATA solid-state drive (SSD) from the FerriSSD® series, featuring an 8GB capacity and designed for embedded applications. It utilizes SLC NAND flash technology, which provides enhanced reliability and performance. The drive operates within a temperature range of 0°C to 70°C, making it suitable for commercial environments. With a compact BGA package measuring 20mm x 16mm, the SM621GX8-BA is optimized for space-constrained designs. It incorporates advanced error correction mechanisms, including a low-density parity check (LDPC) engine and group page RAID, to ensure data integrity and prolong service life. The product is compliant with RoHS standards and is unaffected by REACH regulations. Engineers may consider this SSD for applications requiring robust performance and reliability in a small form factor, particularly where PATA interfaces are necessary.
Win Source Part Number: 1243085-SM621GX8-BA
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: FerriSSD®
Type: PATA
Package: Tray
Standard Package: 1
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 8GB
Temperature Range - Operating: 0°C ~ 70°C (TA)
Dimension: 20.00mm x 16.00mm
ECCN: 3A991B1A
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8471.70.6000
Mfr: Silicon Motion, Inc.
Base Product Number: SM621
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | Data Storage Systems |
| Product Number | SM621GX8-BA |
| Product Name | Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Device Type | Solid State Drive |