Advantech APACER M.2 2280 NVME G4x4 2TB -25°C ~ +85 °C 96FD80-P2TB-AH

Description
APACER M.2 2280 NVME G4x4 2TB -25°C ~ +85 °C PCIe Gen4 x 4 interface Temperature Range -25°C ~ +85 °C NVMe Secure Erase End-to-End Data Protection Trusted Computing Group (TCG) Opal
Request a Quote Datasheet
Description
APACER M.2 2280 NVME G4x4 2TB -25°C ~ +85 °C PCIe Gen4 x 4 interface Temperature Range -25°C ~ +85 °C NVMe Secure Erase End-to-End Data Protection Trusted Computing Group (TCG) Opal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APACER M.2 2280 NVME G4x4 2TB -25°C ~ +85 °C - 96FD80-P2TB-AH - Advantech
Cincinnati, OH, United States
APACER M.2 2280 NVME G4x4 2TB -25°C ~ +85 °C
96FD80-P2TB-AH
APACER M.2 2280 NVME G4x4 2TB -25°C ~ +85 °C 96FD80-P2TB-AH
APACER M.2 2280 NVME G4x4 2TB -25°C ~ +85 °C PCIe Gen4 x 4 interface Temperature Range -25°C ~ +85 °C NVMe Secure Erase End-to-End Data Protection Trusted Computing Group (TCG) Opal

APACER M.2 2280 NVME G4x4 2TB -25°C ~ +85 °C

  • PCIe Gen4 x 4 interface
  • Temperature Range -25°C ~ +85 °C
  • NVMe Secure Erase
  • End-to-End Data Protection
  • Trusted Computing Group (TCG) Opal
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Storage Systems
Product Number 96FD80-P2TB-AH
Product Name APACER M.2 2280 NVME G4x4 2TB -25°C ~ +85 °C
Device Type Solid State Drive
Interface PCIe
Operating Temperature -13 to 185 F (-25 to 85 C)
Capacity 2000 GB
Unlock Full Specs
to access all available technical data

Similar Products

APACER mSATA 2TB SATA3 TLC -25°C ~ +85 °C - 96FD-M2TB-AH - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
2 suppliers
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S25V1-256GDSDE-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2.5” SSD TLC BICS5 1TB - 96FD25-S1TB-AD1 - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
2 suppliers