The SM619GXA CDZ is a 16GB Solid State Drive (SSD) from the FerriSSD® series, designed for embedded applications requiring reliable SATA III storage. It features a compact BGA package measuring 20mm x 16mm, making it suitable for space-constrained designs. The SSD utilizes MLC NAND flash technology and supports a temperature range of 0°C to 70°C. Key attributes include advanced data integrity features such as end-to-end data path protection, IntelligentScan, and DataRefresh, which enhance data retention and reliability. The device is equipped with a low-density parity check (LDPC) ECC engine and supports various NAND modes, including SLC, MLC, and TLC. The product is compliant with RoHS standards and is categorized as obsolete, indicating that it may no longer be in production. Engineers considering this SSD should evaluate its specifications against project requirements, particularly in terms of capacity, temperature tolerance, and data integrity features.
Solid State Drive (SSD) FLASH - NAND (MLC) 16GB SATA III
Win Source Part Number: 1243082-SM619GXA CDZ
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: FerriSSD®
Type: SATA III
Package: Tray
Standard Package: 1
Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC)
Memory Size: 16GB
Temperature Range - Operating: 0°C ~ 70°C (TA)
Dimension: 20.00mm x 16.00mm
ECCN: 3A991B1A
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8471.70.6000
Mfr: Silicon Motion, Inc.
Other Names: SM619GXA CDZ,SM619GXACDZ
Base Product Number: SM619
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems |
| Product Number | SM619GXACDZ-ND | SM619GXA CDZ |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | SATA III | |
| Operating Temperature | 32 to 158 F (0 to 70 C) | |
| Capacity | 16 GB |