Silicon Motion, Inc. Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM611GXC BD

Description
Solid State Drive (SSD) FLASH - NAND (MLC) 64GB SATA II
Request a Quote Datasheet
Description
Solid State Drive (SSD) FLASH - NAND (MLC) 64GB SATA II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM611GXCBD-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM611GXCBD-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM611GXCBD-ND
Solid State Drive (SSD) FLASH - NAND (MLC) 64GB SATA II

Solid State Drive (SSD) FLASH - NAND (MLC) 64GB SATA II

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM611GXC BD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM611GXC BD
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM611GXC BD
Win Source Part Number: 1243070-SM611GXC BD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA II Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 64GB Temperature Range - Operating: 0°C ~ 70°C (TA) Dimension: 20.00mm x 16.00mm ECCN: 3A991B1A Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Other Names: SM611GXC BD,SM611GXCBD Base Product Number: SM611 Product Status: Obsolete

Win Source Part Number: 1243070-SM611GXC BD
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: FerriSSD®
Type: SATA II
Package: Tray
Standard Package: 1
Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC)
Memory Size: 64GB
Temperature Range - Operating: 0°C ~ 70°C (TA)
Dimension: 20.00mm x 16.00mm
ECCN: 3A991B1A
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8471.70.6000
Mfr: Silicon Motion, Inc.
Other Names: SM611GXC BD,SM611GXCBD
Base Product Number: SM611
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number SM611GXCBD-ND SM611GXC BD
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA II
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 64 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-C8MZ2-64GDEDE-ND - DigiKey
Specs
Mounting Options M.2 M Key
Operating Temperature -40 to 185 F (-40 to 85 C)
Capacity 64 GB
View Details
Hard Drives - 2069261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Interface Sata iii
Mounting Options Integrally Mounted
View Details
Iomega Corporation
Specs
Device Type Removable Cartridge Hard Drive
Interface USB
Mounting Options Free Standing
View Details
ReadyNAS 214-4 Bays with up to 32TB Storage - RN214 - NETGEAR Inc.
Specs
Interface USB; LAN Ports, eSATA Port for Additional Storage
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
View Details