Silicon Labs RF ICs ZGM130S037HGN2

Description
Silicon Labs, ZGM130S037HGN2
Request a Quote
Description
Silicon Labs, ZGM130S037HGN2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 1964205 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1964205
RF ICs 1964205
Silicon Labs, ZGM130S037HGN2

Silicon Labs, ZGM130S037HGN2

Supplier's Site
RF ICs - 1964206 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1964206
RF ICs 1964206
Silicon Labs, ZGM130S037HGN2

Silicon Labs, ZGM130S037HGN2

Supplier's Site
RF ICs - 1964206P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1964206P
RF ICs 1964206P
Silicon Labs, ZGM130S037HGN2

Silicon Labs, ZGM130S037HGN2

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category RF Switches RF Switches
Product Number 1964205 1964206P
Product Name RF ICs RF ICs
Package Type Lga LGA
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Solid State Switch, 2 MHz - 8.5 GHz, 50Ω - U2C-1SP4T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
RF Coaxial Switches - NMSD2K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details