Silicon Labs Connectors,Interconnects WT41U-E-AI56

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Protocol: T1/CEPT Frequency: 2MHz Power - Output: 125W Sensitivity: 1.1mV/°/s Serial Interfaces: UART Antenna Type: Whip, Straight
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Protocol: T1/CEPT Frequency: 2MHz Power - Output: 125W Sensitivity: 1.1mV/°/s Serial Interfaces: UART Antenna Type: Whip, Straight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Protocol: T1/CEPT Frequency: 2MHz Power - Output: 125W Sensitivity: 1.1mV/°/s Serial Interfaces: UART Antenna Type: Whip, Straight

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
RF Family/Standard: General ISM > 1GHZ
Protocol: T1/CEPT
Frequency: 2MHz
Power - Output: 125W
Sensitivity: 1.1mV/°/s
Serial Interfaces: UART
Antenna Type: Whip, Straight

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA 90° Plug - 150415 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details