Win Source Part Number: 1337040-WT41U-A-AI56
Category: RF and Wireless - RF Transceiver Modules and Modems
Package: Tape & Reel
Standard Package: 500
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 +EDR
Antenna Type: Integrated, Chip
Power - Output: 17dBm
Sensitivity: -94dBm
Current - Receiving: 44mA
RF Family/Standard: Bluetooth
Serial Interfaces: SPI, UART, USB
Current - Transmitting: 85mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Base Product Number: WT41
Product Status: Obsolete
Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1337040-WT41U-A-AI56 | 336-3916-2-ND | WT41U-A-AI56 | WT41U-A-AI56 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -94 dBm | -94 dBm | -94 dBm | -94 dBm |
| Output Power | 17 dBm | 17 dBm | 17 dBm | 17 dBm |