Silicon Labs Bluetooth Modules (802.15.1) WT32I-A-AI61

Description
Bluetooth Modules (802.15.1) Bluetooth 3.0+EDR Audio module, Class 2, iWRAP 6.1, integrated antenna
Datasheet
Description
Bluetooth Modules (802.15.1) Bluetooth 3.0+EDR Audio module, Class 2, iWRAP 6.1, integrated antenna
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
WT32I-A-AI61
Bluetooth Modules (802.15.1) WT32I-A-AI61
Bluetooth Modules (802.15.1) Bluetooth 3.0+EDR Audio module, Class 2, iWRAP 6.1, integrated antenna

Bluetooth Modules (802.15.1) Bluetooth 3.0+EDR Audio module, Class 2, iWRAP 6.1, integrated antenna

Buy Now Datasheet
RF Transceiver Modules and Modems - WT32I-A-AI61 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
WT32I-A-AI61
RF Transceiver Modules and Modems WT32I-A-AI61
RX TXRX MOD BLUETOOTH CHIP SMD

RX TXRX MOD BLUETOOTH CHIP SMD

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number WT32I-A-AI61 WT32I-A-AI61
Product Name Bluetooth Modules (802.15.1) RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF54LV10A-CAAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4762-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details