Silicon Labs RF Transceiver Modules - WT12-A-AI-3 WT12-A-AI-3

Description
Manufacturer: Silicon Labs Win Source Part Number: 214004-WT12-A-AI-3 Packaging: Cut Strip Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v2.1 + EDR, Class 2 Data Rate: 3Mbps Memory Size: 8MB Flash Antenna Type: Integrated, Chip Power - Output: 3dBm Sensitivity: -86dBm Current - Receiving: 70mA RF Family/Standard: Bluetooth Modulation: DQPSK, GFSK Serial Interfaces: PIO, SPI, UART, USB Current - Transmitting: 70mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Module Supply Voltage - Operating: 3.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 214004-WT12-A-AI-3 Packaging: Cut Strip Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v2.1 + EDR, Class 2 Data Rate: 3Mbps Memory Size: 8MB Flash Antenna Type: Integrated, Chip Power - Output: 3dBm Sensitivity: -86dBm Current - Receiving: 70mA RF Family/Standard: Bluetooth Modulation: DQPSK, GFSK Serial Interfaces: PIO, SPI, UART, USB Current - Transmitting: 70mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Module Supply Voltage - Operating: 3.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - WT12-A-AI-3 - 214004-WT12-A-AI-3 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - WT12-A-AI-3
214004-WT12-A-AI-3
RF Transceiver Modules - WT12-A-AI-3 214004-WT12-A-AI-3
Manufacturer: Silicon Labs Win Source Part Number: 214004-WT12-A-AI-3 Packaging: Cut Strip Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v2.1 + EDR, Class 2 Data Rate: 3Mbps Memory Size: 8MB Flash Antenna Type: Integrated, Chip Power - Output: 3dBm Sensitivity: -86dBm Current - Receiving: 70mA RF Family/Standard: Bluetooth Modulation: DQPSK, GFSK Serial Interfaces: PIO, SPI, UART, USB Current - Transmitting: 70mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Module Supply Voltage - Operating: 3.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 214004-WT12-A-AI-3
Packaging: Cut Strip
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 + EDR, Class 2
Data Rate: 3Mbps
Memory Size: 8MB Flash
Antenna Type: Integrated, Chip
Power - Output: 3dBm
Sensitivity: -86dBm
Current - Receiving: 70mA
RF Family/Standard: Bluetooth
Modulation: DQPSK, GFSK
Serial Interfaces: PIO, SPI, UART, USB
Current - Transmitting: 70mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Module
Supply Voltage - Operating: 3.1 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 214004-WT12-A-AI-3
Product Name RF Transceiver Modules - WT12-A-AI-3
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -86 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307766 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
RF Transceiver Modules and Modems - 591-1283-ND - DigiKey
Specs
RF Modulation On-Off Keyed; Frequency Shift Key
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
Operating Frequency 868 MHz
View Details
3 suppliers