Silicon Labs RF Transceiver Modules and Modems WT11U-E-AI56

Description
Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Request a Quote Datasheet
Description
Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 336-3918-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
336-3918-2-ND
RF Transceiver Modules and Modems 336-3918-2-ND
Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet
RF/IF and RFID -RF Transceiver Modules and Modems -  - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID -RF Transceiver Modules and Modems
RF/IF and RFID -RF Transceiver Modules and Modems
Manufacturer: Silicon Labs Category: RF/IF and RFID -RF Transceiver Modules and Modems Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C Package / Case: Module Base Product Number: WT11 Product Status: Obsolete

Manufacturer: Silicon Labs
Category: RF/IF and RFID -RF Transceiver Modules and Modems
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 +EDR
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C
Package / Case: Module
Base Product Number: WT11
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - WT11U-E-AI56 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
WT11U-E-AI56
RF and Wireless - RF Transceiver Modules and Modems WT11U-E-AI56
RF TXRX MODULE BT U.FL SMD

RF TXRX MODULE BT U.FL SMD

Supplier's Site
RF Transceiver Modules and Modems - WT11U-E-AI56 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
WT11U-E-AI56
RF Transceiver Modules and Modems WT11U-E-AI56
Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 336-3918-2-ND WT11U-E-AI56 WT11U-E-AI56
Product Name RF Transceiver Modules and Modems RF/IF and RFID -RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -84 dBm -84 dBm -84 dBm
Output Power 17 dBm 17 dBm 17 dBm
Package Type Surface Mount; Module Module Surface Mount; Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
RF Transceiver Modules and Modems - 2312-DWM3001CSR-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 6250 to 8250 MHz
Package Type Surface Mount; 48-SMD Module
View Details
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details