Win Source Part Number: 1338254-WGM110A1MV2
Category: RF and Wireless - RF Transceiver Modules and Modems
Series: Wizard Gecko
Package: Strip
Standard Package: 100
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Data Rate: 72.2Mbps
Memory Size: 1MB Flash, 128kB RAM
Antenna Type: Integrated, Chip
Power - Output: 16dBm
Sensitivity: -98dBm
Current - Receiving: 81mA
RF Family/Standard: WiFi
Serial Interfaces: I2C, SPI, UART, USB
Current - Transmitting: 261mA
Voltage - Supply: 2.7V ~ 4.8V
Mounting Type: Surface Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Base Product Number: WGM110
Product Status: Obsolete
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE WIFI CHIP SMD
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1338254-WGM110A1MV2 | 336-4074-ND | WGM110A1MV2 | WGM110A1MV2 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -98 dBm | -98 dBm | -98 dBm | -98 dBm |
| Output Power | 16 dBm | 16 dBm | 16 dBm | 16 dBm |