Silicon Labs 2.472GHz Interface Transceiver IC WF121-E-V2

Description
802.11b/g/n Wi-Fi Module, 2.472GHz, 72.2Mbps, 55-Pin Product overview: WF121-E-V2 from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.472GHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.472GHz, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-WF121-E-V2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
802.11b/g/n Wi-Fi Module, 2.472GHz, 72.2Mbps, 55-Pin Product overview: WF121-E-V2 from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.472GHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.472GHz, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-WF121-E-V2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.472GHz Interface Transceiver IC - 872-WF121-E-V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.472GHz Interface Transceiver IC
872-WF121-E-V2
2.472GHz Interface Transceiver IC 872-WF121-E-V2
802.11b/g/n Wi-Fi Module, 2.472GHz, 72.2Mbps, 55-Pin Product overview: WF121-E-V2 from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.472GHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.472GHz, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-WF121-E-V2 can be used for catalog matching and distributor lookup.

802.11b/g/n Wi-Fi Module, 2.472GHz, 72.2Mbps, 55-Pin Product overview: WF121-E-V2 from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.472GHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.472GHz, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-WF121-E-V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 872-WF121-E-V2
Product Name 2.472GHz Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC05/SDA-R - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details
Line Interface ICs - 1923093 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Line Driver, Driver
Features RoHS
# of Tx 1 #
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2457-D-GT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details