The WF121-A-V2 is a Wi-Fi module with an integrated antenna, designed for embedded applications requiring low-power wireless TCP/IP connectivity. It features a 2.4 GHz IEEE 802.11 b/g/n radio, a 32-bit MIPS microcontroller with 128 kB RAM and 512 kB Flash, and operates from -40°C to +85°C. The module supports UART, USB, and SPI host interfaces, and includes embedded TCP/IP, DHCP, and DNS stacks. It is fully certified for CE, FCC, and IC compliance. The V2 variant resolves a hardware bug present in earlier versions and includes FCC/IC ID codes and CE logo markings. Physical dimensions and layout details follow the WF121-A configuration, requiring a 1.6 mm FR4 PCB for optimal antenna performance.
RF TXRX MODULE WIFI CHIP SMD Product overview: WF121-A-V2 from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-WF121-A-V2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 872-WF121-A-V2 |
| Product Name | SMD Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 2.3V ~ 3.6V |