WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.462GHz Antenna Not Included Surface Mount
RF TXRX MODULE WIFI SMD
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | WF111-N-V1C | WF111-N-V1C |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 33-SMD Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2412 to 2462 MHz | 2412 to 2462 MHz |
| Data Rate | 72200 kbps | 72200 kbps |