Comparator with Voltage Reference CMOS, TTL 8-MSOP
Manufacturer: Touchstone Semiconductor
Win Source Part Number: 117005-TSM982CUA+T
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: CMOS, TTL
Number of Elements: 2
Current - Quiescent (Max): 6μA
Voltage - Input Offset (Max): 10mV @ 2.5V
Current - Input Bias (Max): 0.005μA @ 2.5V
Current - Output (Typ): 40mA
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 12μs
Hysteresis: 50mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V
Alternative Parts (Cross-Reference): MAX973CUA+; TSM972CSA+; LTC1843CS8;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC COMPARATOR 2 W/VOLT REF 8MSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | TSM982CUA+TSIL-ND | TSM982CUA+T | TSM982CUA+T |
| Product Name | Comparators | Linear - Linear - Comparators - TSM982CUA+T | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Magnitude | Identity |