Silicon Labs - Analog ICs Linear - Linear - Comparators - TSM933CUA+T TSM933CUA+T

Description
Manufacturer: Touchstone Semiconductor Win Source Part Number: 117001-TSM933CUA+T Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, TTL Number of Elements: 2 Current - Quiescent (Max): 4.5μA Voltage - Input Offset (Max): 10mV @ 2.5V Current - Output (Typ): 40mA CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 12μs Hysteresis: 50mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Touchstone Semiconductor Win Source Part Number: 117001-TSM933CUA+T Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, TTL Number of Elements: 2 Current - Quiescent (Max): 4.5μA Voltage - Input Offset (Max): 10mV @ 2.5V Current - Output (Typ): 40mA CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 12μs Hysteresis: 50mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TSM933CUA+T - TSM933CUA+T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TSM933CUA+T
TSM933CUA+T
Linear - Linear - Comparators - TSM933CUA+T TSM933CUA+T
Manufacturer: Touchstone Semiconductor Win Source Part Number: 117001-TSM933CUA+T Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, TTL Number of Elements: 2 Current - Quiescent (Max): 4.5μA Voltage - Input Offset (Max): 10mV @ 2.5V Current - Output (Typ): 40mA CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 12μs Hysteresis: 50mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Touchstone Semiconductor
Win Source Part Number: 117001-TSM933CUA+T
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 2
Current - Quiescent (Max): 4.5μA
Voltage - Input Offset (Max): 10mV @ 2.5V
Current - Output (Typ): 40mA
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 12μs
Hysteresis: 50mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - TSM933CUA+TSIL-ND - DigiKey
Thief River Falls, MN, United States
Comparator with Voltage Reference CMOS, Push-Pull, TTL 8-MSOP

Comparator with Voltage Reference CMOS, Push-Pull, TTL 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TSM933CUA+T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TSM933CUA+T
Integrated Circuits (ICs) - Linear - Comparators TSM933CUA+T
IC COMPARATOR 2 W/VOLT REF 8MSOP

IC COMPARATOR 2 W/VOLT REF 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TSM933CUA+T TSM933CUA+TSIL-ND TSM933CUA+T
Product Name Linear - Linear - Comparators - TSM933CUA+T Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
SN54ALS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - 5962-88578012A - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details
Comparators - MIC845HYC5-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type TSSOP
Number of Pins 5
View Details
3 suppliers