Comparator with Voltage Reference CMOS, Complementary, TTL 16-SOIC
Manufacturer: Silicon Labs
Win Source Part Number: 116991-TS9004ISN16T
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: CMOS, Complementary, TTL
Number of Elements: 4
Current - Quiescent (Max): 5.1μA
Current - Output (Typ): 40mA
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 7μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC COMPARATR 4 W/VOLT REF 16SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | TS9004ISN16TSIL-ND | TS9004ISN16T | TS9004ISN16T |
| Product Name | Comparators | Linear - Linear - Comparators - TS9004ISN16T | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Magnitude | Identity |