The TS9004ISN16 is a low-voltage, micropower quad analog comparator designed for single or dual supply applications. It operates with a supply voltage range of +2.5V to +11V for single supplies and ±1.25V to ±5.5V for dual supplies. The device features an ultra-low quiescent current of 5.1OºA maximum, making it suitable for battery-powered systems. It has a propagation delay of 7Oºs and provides TTL/CMOS-compatible push-pull outputs. The TS9004 includes an internal voltage reference of 1.182V ±1% and can handle input voltages from the negative supply rail up to 1.3V below the positive supply. It is specified for operation over a temperature range of -40°C to +85°C and comes in a 16-pin narrow SOIC package. Typical applications include threshold detectors, window comparators, level translators, and oscillator circuits.
Comparator with Voltage Reference CMOS, Complementary, TTL 16-SOIC
IC COMPARATOR QUAD P-P 16SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | TS9004ISN16 | TS9004ISN16 |
| Product Name | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS |