The INA203AID is a unidirectional current-shunt monitor with dual comparators and a 20 V/V gain, available in a 14-pin SOIC package measuring 8.65 mm × 3.91 mm. It operates from a 2.7-V to 18-V supply, senses common-mode voltages from -16 V to 80 V, and has a bandwidth of 500 kHz. The device includes a latching comparator, a programmable-delay comparator, and a 1.2-V reference output. It is specified for operation from -40°C to 125°C and is RoHS compliant with a Level-2-260C-1 year MSL rating. The part has a maximum accuracy of 3.5% over temperature and a quiescent current of 1.8 mA.
Unidirectional Measurement Current-Shunt Monitor with Dual Comparators 14-SOIC -40 to 125
Operational Amplifier, 1 Func, 2500uV Offset-Max, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers |
| Product Number | INA203AID | INA203AID |
| Product Name | INA203 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators | |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 2.7 to 18 volts | |
| CMRR | 80 dB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |