IC ADC 12BIT SAR 8TDFN Product overview: TS7003ITD833 from Silicon Labs is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TS7003ITD833 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380141-TS7003ITD833
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Silicon Labs
Package: Strip
Product Status: Obsolete
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-TDFN (3x3)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Sampling Rate (Per Second): 300k
Number of A/D Converters: 1
IC ADC 12BIT SAR 8TDFN
IC ADC 12BIT SAR 8TDFN
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-TDFN (3x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-TS7003ITD833 | 1380141-TS7003ITD833 | TS7003ITD833 | TS7003ITD833 | TS7003ITD833 |
| Product Name | 12BIT Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | Strip | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | ||
| Packing Method | Strip | Strip | Strip | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |