Silicon Labs Analog to Digital Converters (ADC) TS7001IM8

Description
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-MSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - TS7001IM8-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TS7001IM8-ND
Analog to Digital Converters (ADC) TS7001IM8-ND
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-MSOP

12 Bit Analog to Digital Converter 2 Input 1 SAR 8-MSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TS7001IM8 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TS7001IM8
Data Acquisition - Analog to Digital Converters (ADC) TS7001IM8
IC ADC 12BIT SAR 8MSOP

IC ADC 12BIT SAR 8MSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - TS7001IM8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TS7001IM8
Analog to Digital Converters (ADC) TS7001IM8
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-MSOP

12 Bit Analog to Digital Converter 2 Input 1 SAR 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TS7001IM8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TS7001IM8
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TS7001IM8
IC ADC 12BIT SAR 8MSOP

IC ADC 12BIT SAR 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TS7001IM8-ND TS7001IM8 TS7001IM8 TS7001IM8
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI SPI; SPI, DSP
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 12 bits 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1899344P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 12 bits
ADC Type Dual Slope
View Details
ADC088S052 8-Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC088S052CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD676KN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details