Three Terminal Voltage Reference, Product overview: TS6001AIG325T from Silicon Labs is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS6001AIG325T can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 2.5V V ±0.08% 500µA SOT-23-3
Manufacturer: Touchstone Semiconductor
Win Source Part Number: 115133-TS6001AIG325T
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.08%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 2.7 V to 12.6 V
Output Type: Fixed
Reference Type: Series
Output Current: 500μA
Noise - 0.1Hz to 10Hz: 50μVp-p
Noise - 10Hz to 10kHz: 75μVrms
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 35μA
Alternative Parts (Cross-Reference): MAX6030BEUR+T; TS6001AIG325; TS6001AIG325TP;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC VREF SERIES 0.08% SOT23-3
IC VREF SERIES 0.08% SOT23-3
V-Ref Precision 2.5V 0.5mA 3-Pin SOT-23 T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TS6001AIG325T | TS6001AIG325TSIL-ND | 115133-TS6001AIG325T | TS6001AIG325T | TS6001AIG325T | 715-TS6001AIG325T |
| Product Name | Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - TS6001AIG325T | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | V-Ref Precision 2.5V 0.5mA 3-Pin SOT-23 T/R |
| Type | Series | Series | Series | |||
| VREF Type | Fixed; Programmable | Fixed | Series | |||
| Package Type | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |
| VIN | 12.6 volts | 2.7 to 12.6 volts | 2.7 to 12.6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |