Silicon Labs Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS4100ITQ1633T

Description
Win Source Part Number: 1383726-TS4100ITQ163 3T Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Package: Tape & Reel (TR) On-State Resistance (Max): 105Ohm Voltage - Supply, Single (V+): 0.8V ~ 5.25V Number of Channels: 1 Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383726-TS4100ITQ163 3T Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Package: Tape & Reel (TR) On-State Resistance (Max): 105Ohm Voltage - Supply, Single (V+): 0.8V ~ 5.25V Number of Channels: 1 Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1383726-TS4100ITQ1633T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1383726-TS4100ITQ1633T
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1383726-TS4100ITQ1633T
Win Source Part Number: 1383726-TS4100ITQ163 3T Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Package: Tape & Reel (TR) On-State Resistance (Max): 105Ohm Voltage - Supply, Single (V+): 0.8V ~ 5.25V Number of Channels: 1 Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1383726-TS4100ITQ1633T
Category: Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Package: Tape & Reel (TR)
On-State Resistance (Max): 105Ohm
Voltage - Supply, Single (V+): 0.8V ~ 5.25V
Number of Channels: 1
Mounting Type: Surface Mount
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS4100ITQ1633T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS4100ITQ1633T
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS4100ITQ1633T
IC SWITCH 8:1 105 OHM 16QFN

IC SWITCH 8:1 105 OHM 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1383726-TS4100ITQ1633T TS4100ITQ1633T
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32178-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5348CA-T - 766779-A5348CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP
View Details
7 suppliers
Interface module - 289-422 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1914263 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details