Silicon Labs - Analog ICs Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS12011ITD1022T TS12011ITD1022T

Description
Manufacturer: Touchstone Semiconductor Win Source Part Number: 115129-TS12011ITD102 2T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Push-Pull Amplifier Type: General Purpose Slew Rate: 0.006 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 3.5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN (2x2) Supply Voltage - Operating: 0.8 V to 2.5 V Operating Supply Current: 1.1μA Channel Output Current: 500μA Gain Bandwidth Product (GBP): 15kHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Touchstone Semiconductor Win Source Part Number: 115129-TS12011ITD102 2T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Push-Pull Amplifier Type: General Purpose Slew Rate: 0.006 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 3.5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN (2x2) Supply Voltage - Operating: 0.8 V to 2.5 V Operating Supply Current: 1.1μA Channel Output Current: 500μA Gain Bandwidth Product (GBP): 15kHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS12011ITD1022T - 115129-TS12011ITD1022T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS12011ITD1022T
115129-TS12011ITD1022T
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS12011ITD1022T 115129-TS12011ITD1022T
Manufacturer: Touchstone Semiconductor Win Source Part Number: 115129-TS12011ITD102 2T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Push-Pull Amplifier Type: General Purpose Slew Rate: 0.006 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 3.5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-TDFN (2x2) Supply Voltage - Operating: 0.8 V to 2.5 V Operating Supply Current: 1.1μA Channel Output Current: 500μA Gain Bandwidth Product (GBP): 15kHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Touchstone Semiconductor
Win Source Part Number: 115129-TS12011ITD1022T
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Push-Pull
Amplifier Type: General Purpose
Slew Rate: 0.006 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-TDFN (2x2)
Supply Voltage - Operating: 0.8 V to 2.5 V
Operating Supply Current: 1.1μA
Channel Output Current: 500μA
Gain Bandwidth Product (GBP): 15kHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Operational Amplifier IC - 687-TS12011ITD1022T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-TS12011ITD1022T
Operational Amplifier IC 687-TS12011ITD1022T
IC OPAMP GP 1 CIRCUIT 10TDFN Product overview: TS12011ITD1022T from Touchstone Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS12011ITD1022T can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 10TDFN Product overview: TS12011ITD1022T from Touchstone Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS12011ITD1022T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TS12011ITD1022TSIL-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TS12011ITD1022TSIL-ND
Instrumentation, Op Amps, Buffer Amps TS12011ITD1022TSIL-ND
General Purpose Amplifier 1 Circuit Push-Pull 10-TDFN (2x2)

General Purpose Amplifier 1 Circuit Push-Pull 10-TDFN (2x2)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS12011ITD1022T - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS12011ITD1022T
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS12011ITD1022T
IC OPAMP GP 1 CIRCUIT 10TDFN

IC OPAMP GP 1 CIRCUIT 10TDFN

Supplier's Site Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS12011ITD1022T
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS12011ITD1022T
IC OPAMP GP 1 CIRCUIT 10TDFN

IC OPAMP GP 1 CIRCUIT 10TDFN

Supplier's Site Datasheet
SILICON LABS TS12011ITD1022T Operational Amplifier, Single, 15 kHz, 1 Amplifier, 6 V/ms, 800mV to 2.5V, DFN, 10 Pins - 715-TS12011ITD1022T - Utmel Electronic Limited
Hong Kong, China
SILICON LABS TS12011ITD1022T Operational Amplifier, Single, 15 kHz, 1 Amplifier, 6 V/ms, 800mV to 2.5V, DFN, 10 Pins
715-TS12011ITD1022T
SILICON LABS TS12011ITD1022T Operational Amplifier, Single, 15 kHz, 1 Amplifier, 6 V/ms, 800mV to 2.5V, DFN, 10 Pins 715-TS12011ITD1022T
SILICON LABS TS12011ITD1022T Operational Amplifier, Single, 15 kHz, 1 Amplifier, 6 V/ms, 800mV to 2.5V, DFN, 10 Pins

SILICON LABS TS12011ITD1022T Operational Amplifier, Single, 15 kHz, 1 Amplifier, 6 V/ms, 800mV to 2.5V, DFN, 10 Pins

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TS12011ITD1022T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS12011ITD1022T
Instrumentation, OP Amps, Buffer Amps TS12011ITD1022T
General Purpose Amplifier 1 Circuit Push-Pull 10-TDFN (2x2)

General Purpose Amplifier 1 Circuit Push-Pull 10-TDFN (2x2)

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TS12011ITD1022T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS12011ITD1022T
Instrumentation, OP Amps, Buffer Amps TS12011ITD1022T
General Purpose Amplifier 1 Circuit Push-Pull 10-TDFN (2x2)

General Purpose Amplifier 1 Circuit Push-Pull 10-TDFN (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS12011ITD1022T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS12011ITD1022T
Integrated Circuits (ICs) - Linear - Amplifiers TS12011ITD1022T
IC OPAMP GP 1 CIRCUIT 10TDFN

IC OPAMP GP 1 CIRCUIT 10TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 115129-TS12011ITD1022T 687-TS12011ITD1022T TS12011ITD1022TSIL-ND TS12011ITD1022T 715-TS12011ITD1022T TS12011ITD1022T TS12011ITD1022T
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS12011ITD1022T Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SILICON LABS TS12011ITD1022T Operational Amplifier, Single, 15 kHz, 1 Amplifier, 6 V/ms, 800mV to 2.5V, DFN, 10 Pins Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 0.8000 to 2.5 volts 2.5 volts 0.8000 volts
Source Current (IS) 0.0011 milliamps 0.0011 milliamps 0.0011 milliamps 0.0011 milliamps 0.0011 milliamps
VOS 3.5 millivolts 3.5 millivolts 3.5 millivolts
IBIAS 0.0200 µA 0.0200 µA
GBW 0.0150 MHz 0.0150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
Op Amps - 2412952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD585SE/883B - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 2 MHz
View Details