Current Sense Amplifier 1 Circuit 16-QFN (3x3)
IC CURRENT SENSE 1 CIRCUIT 16QFN
Current Sense Amplifier 1 Circuit 16-QFN (3x3)
IC CURRENT SENSE 1 CIRCUIT 16QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 336-3362-2-ND | TS1110-20ITQ1633T | TS1110-20ITQ1633T | TS1110-20ITQ1633T |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.0019 milliamps | 0.0019 milliamps | 0.0019 milliamps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 16-WFQFN Exposed Pad | Surface Mount | 16-WFQFN Exposed Pad | |
| Number of Pins | 16 | |||
| Supply Voltage (VS) | 1.7 volts |