Silicon Labs Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1103-100EG6 TS1103-100EG6

Description
Manufacturer: Silicon Labs Win Source Part Number: 901141-TS1103-100EG6 Operating Temperature Range: -40°C ~ 105°C Features: Current Sense Amplifier 1 Circuit - SOT-23-6 Package: Strip Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: TS1103-100EG6-ND, 336-3317
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 901141-TS1103-100EG6 Operating Temperature Range: -40°C ~ 105°C Features: Current Sense Amplifier 1 Circuit - SOT-23-6 Package: Strip Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: TS1103-100EG6-ND, 336-3317
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1103-100EG6 - 901141-TS1103-100EG6 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1103-100EG6
901141-TS1103-100EG6
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1103-100EG6 901141-TS1103-100EG6
Manufacturer: Silicon Labs Win Source Part Number: 901141-TS1103-100EG6 Operating Temperature Range: -40°C ~ 105°C Features: Current Sense Amplifier 1 Circuit - SOT-23-6 Package: Strip Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: TS1103-100EG6-ND, 336-3317

Manufacturer: Silicon Labs
Win Source Part Number: 901141-TS1103-100EG6
Operating Temperature Range: -40°C ~ 105°C
Features: Current Sense Amplifier 1 Circuit - SOT-23-6
Package: Strip
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: TS1103-100EG6-ND, 336-3317

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 901141-TS1103-100EG6
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1103-100EG6
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers
Standalone Coreless Differential Current Sensor IC - ACS37612LLUATR-010B5 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 1000 amps
View Details
3 suppliers
DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details