Silicon Labs Instrumentation, Op Amps, Buffer Amps TS1102-50EG5T

Description
Current Sense Amplifier 1 Circuit SOT-23-5
Request a Quote Datasheet
Description
Current Sense Amplifier 1 Circuit SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 336-3369-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
336-3369-2-ND
Instrumentation, Op Amps, Buffer Amps 336-3369-2-ND
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
SOT-23 Operational Amplifier IC - 687-TS1102-50EG5T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT-23 Operational Amplifier IC
687-TS1102-50EG5T
SOT-23 Operational Amplifier IC 687-TS1102-50EG5T
Analog Circuit, 1 Func, PDSO5, SOT-23, 5 PIN Product overview: TS1102-50EG5T from Silicon Labs is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS1102-50EG5T can be used for catalog matching and distributor lookup.

Analog Circuit, 1 Func, PDSO5, SOT-23, 5 PIN Product overview: TS1102-50EG5T from Silicon Labs is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS1102-50EG5T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1102-50EG5T - 115123-TS1102-50EG5T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1102-50EG5T
115123-TS1102-50EG5T
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1102-50EG5T 115123-TS1102-50EG5T
Manufacturer: Silicon Labs Win Source Part Number: 115123-TS1102-50EG5T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 6kHz Amplifier Type: Current Sense Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2 V to 25 V Operating Supply Current: 680nA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 115123-TS1102-50EG5T
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 6kHz
Amplifier Type: Current Sense
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 25 V
Operating Supply Current: 680nA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1102-50EG5T - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS1102-50EG5T
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS1102-50EG5T
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS1102-50EG5T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS1102-50EG5T
Integrated Circuits (ICs) - Linear - Amplifiers TS1102-50EG5T
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TS1102-50EG5T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS1102-50EG5T
Instrumentation, OP Amps, Buffer Amps TS1102-50EG5T
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 336-3369-2-ND 687-TS1102-50EG5T 115123-TS1102-50EG5T TS1102-50EG5T TS1102-50EG5T TS1102-50EG5T
Product Name Instrumentation, Op Amps, Buffer Amps SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1102-50EG5T Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 6.80E-4 milliamps 6.80E-4 milliamps 6.80E-4 milliamps 6.80E-4 milliamps
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOT; SC-74A, SOT-753 SOT; SOT23; SOT-23-5 Surface Mount SOT; SC-74A, SOT-753
Supply Voltage (VS) 1.25 to ? volts 2 to 25 volts 2 volts
Unlock Full Specs
to access all available technical data