Silicon Labs Instrumentation, Op Amps, Buffer Amps TS1100-50EG5

Description
Current Sense Amplifier 1 Circuit SOT-23-5
Request a Quote
Description
Current Sense Amplifier 1 Circuit SOT-23-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TS1100-50EG5 is a current-sense amplifier demo board designed for evaluating the TS1100 series amplifiers, specifically configured for a gain of 50V/V. It features an RSENSE resistor of 50mΩ with a tolerance of ±1%, allowing for precise current sensing applications. The board is fully assembled and tested, measuring 2 inches by 2 inches with a 2-layer circuit design. It includes test points for VBATT, LOAD, and VOUT, facilitating easy connection for evaluation purposes. The demo board is equipped with a 0.1µF decoupling capacitor at the VBATT input and a 47nF capacitor at the VOUT output. It supports various load configurations, with the output voltage dependent on the load current and the internal gain settings. The TS1100 series is available in a compact 5-lead SOT23 surface-mount package, making it suitable for space-constrained applications. This product is ideal for engineers looking to implement current sensing in their designs, providing a straightforward evaluation platform for the TS1100 amplifier series.

Datasheet Summary
Powered by GS/AI

The TS1100-50EG5 is a current-sense amplifier demo board designed for evaluating the TS1100 series amplifiers, specifically configured for a gain of 50V/V. It features an RSENSE resistor of 50mΩ with a tolerance of ±1%, allowing for precise current sensing applications. The board is fully assembled and tested, measuring 2 inches by 2 inches with a 2-layer circuit design. It includes test points for VBATT, LOAD, and VOUT, facilitating easy connection for evaluation purposes. The demo board is equipped with a 0.1µF decoupling capacitor at the VBATT input and a 47nF capacitor at the VOUT output. It supports various load configurations, with the output voltage dependent on the load current and the internal gain settings. The TS1100 series is available in a compact 5-lead SOT23 surface-mount package, making it suitable for space-constrained applications. This product is ideal for engineers looking to implement current sensing in their designs, providing a straightforward evaluation platform for the TS1100 amplifier series.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 336-3311-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
336-3311-ND
Instrumentation, Op Amps, Buffer Amps 336-3311-ND
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1100-50EG5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS1100-50EG5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS1100-50EG5
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS1100-50EG5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS1100-50EG5
Integrated Circuits (ICs) - Linear - Amplifiers TS1100-50EG5
IC CURR SENSE 1 CIRCUIT SOT23-5

IC CURR SENSE 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TS1100-50EG5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS1100-50EG5
Instrumentation, OP Amps, Buffer Amps TS1100-50EG5
Current Sense Amplifier 1 Circuit SOT-23-5

Current Sense Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 336-3311-ND TS1100-50EG5 TS1100-50EG5 TS1100-50EG5
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 6.80E-4 milliamps 6.80E-4 milliamps 6.80E-4 milliamps
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOT; SC-74A, SOT-753 -40degC ~ 105degC SOT; SC-74A, SOT-753
Bandwidth 0.0060 MHz 0.0060 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Precision Low Power CMOS Operational Amplifier - ALD1732ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.25 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
10 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2186CS - Lingto Electronic Limited
Specs
Source Current (IS) 3 milliamps
Bandwidth 250 MHz
View Details