Silicon Labs Embedded Processors and Controllers - TS1002DB TS1002DB

Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101432-TS1002DB Slew Rate: 0.0015 V/µs Categories: Embedded Processors and Controllers Output Current per Channel: 11 mA Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000, 8542390000 Evaluation Kit: Yes
Request a Quote
Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101432-TS1002DB Slew Rate: 0.0015 V/µs Categories: Embedded Processors and Controllers Output Current per Channel: 11 mA Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000, 8542390000 Evaluation Kit: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - TS1002DB - 1101432-TS1002DB - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - TS1002DB
1101432-TS1002DB
Embedded Processors and Controllers - TS1002DB 1101432-TS1002DB
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101432-TS1002DB Slew Rate: 0.0015 V/µs Categories: Embedded Processors and Controllers Output Current per Channel: 11 mA Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000, 8542390000 Evaluation Kit: Yes

Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101432-TS1002DB
Slew Rate: 0.0015 V/µs
Categories: Embedded Processors and Controllers
Output Current per Channel: 11 mA
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000, 8542390000
Evaluation Kit: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1101432-TS1002DB
Product Name Embedded Processors and Controllers - TS1002DB
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverter - 74ALVC04BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Interface - Interface - Controllers - AN983BL - 052209-AN983BL - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-PQFP-128
View Details
2 suppliers
SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details