Silicon Labs Clock/Timing - Clock/Timing - Application Specific - SPL505YC256BTT SPL505YC256BTT

Description
Manufacturer: Silicon Labs Win Source Part Number: 795303-SPL505YC256BT T Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: LVCMOS PLL: Yes Main Purpose: Intel CPU, PCI Express (PCIe) Part Status: Obsolete(EOL) Family Name: SPL505YC256 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): 9LPRS511EGLFT; 950805AGT-IB0; 950805AGLF; 950805AG; Introduction Date: October 13, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 795303-SPL505YC256BT T Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: LVCMOS PLL: Yes Main Purpose: Intel CPU, PCI Express (PCIe) Part Status: Obsolete(EOL) Family Name: SPL505YC256 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): 9LPRS511EGLFT; 950805AGT-IB0; 950805AGLF; 950805AG; Introduction Date: October 13, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - SPL505YC256BTT
795303-SPL505YC256BTT
Clock/Timing - Clock/Timing - Application Specific - SPL505YC256BTT 795303-SPL505YC256BTT
Manufacturer: Silicon Labs Win Source Part Number: 795303-SPL505YC256BT T Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: LVCMOS PLL: Yes Main Purpose: Intel CPU, PCI Express (PCIe) Part Status: Obsolete(EOL) Family Name: SPL505YC256 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): 9LPRS511EGLFT; 950805AGT-IB0; 950805AGLF; 950805AG; Introduction Date: October 13, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 795303-SPL505YC256BTT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 85°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: LVCMOS
PLL: Yes
Main Purpose: Intel CPU, PCI Express (PCIe)
Part Status: Obsolete(EOL)
Family Name: SPL505YC256
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): 9LPRS511EGLFT; 950805AGT-IB0; 950805AGLF; 950805AG;
Introduction Date: October 13, 2005
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 795303-SPL505YC256BTT
Product Name Clock/Timing - Clock/Timing - Application Specific - SPL505YC256BTT
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY2213ZXC-2T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AMT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-0ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details