Silicon Labs RF, RFID, Wireless Evaluation Boards SLWSTK6224A

Description
EZR32WG Wonder Gecko Transceiver Evaluation Board
Request a Quote Datasheet
Description
EZR32WG Wonder Gecko Transceiver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 336-3155-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-3155-ND
RF, RFID, Wireless Evaluation Boards 336-3155-ND
EZR32WG Wonder Gecko Transceiver Evaluation Board

EZR32WG Wonder Gecko Transceiver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283440-SLWSTK6224A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283440-SLWSTK6224A
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283440-SLWSTK6224A
Win Source Part Number: 1283440-SLWSTK6224A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Wonder Gecko Type: Transceiver Package: Box For Use With/Related Products: EZR32WG Standard Package: 1 Frequency: 169MHz Supplied Contents: Board(s), Cable(s), Accessories ECCN: 5A992C Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-3155 Base Product Number: SLWSTK6224

Win Source Part Number: 1283440-SLWSTK6224A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Wonder Gecko
Type: Transceiver
Package: Box
For Use With/Related Products: EZR32WG
Standard Package: 1
Frequency: 169MHz
Supplied Contents: Board(s), Cable(s), Accessories
ECCN: 5A992C
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: 336-3155
Base Product Number: SLWSTK6224

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWSTK6224A
Development Boards & Kits - Wireless SLWSTK6224A
Development Boards & Kits - Wireless EZR32WG 169MHz Wireless Starter Kit

Development Boards & Kits - Wireless EZR32WG 169MHz Wireless Starter Kit

Buy Now Datasheet
Dev Brd, Ezr32Wg330 169Mhz Wireless Mcu; Silicon Manufacturer Silicon Labs - 42Y0987 - Newark, An Avnet Company
Chicago, IL, United States
Dev Brd, Ezr32Wg330 169Mhz Wireless Mcu; Silicon Manufacturer Silicon Labs
42Y0987
Dev Brd, Ezr32Wg330 169Mhz Wireless Mcu; Silicon Manufacturer Silicon Labs 42Y0987
DEV BRD, EZR32WG330 169MHZ WIRELESS MCU; Silicon Manufacturer:Silicon Laboratories; No. of Bits:-; Silicon Family Name:EZR32WG; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:EZR32WG330F25 6; Kit RoHS Compliant: Yes

DEV BRD, EZR32WG330 169MHZ WIRELESS MCU; Silicon Manufacturer:Silicon Laboratories; No. of Bits:-; Silicon Family Name:EZR32WG; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:EZR32WG330F256; Kit RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-3155-ND 1283440-SLWSTK6224A SLWSTK6224A 42Y0987
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards & Kits - Wireless Dev Brd, Ezr32Wg330 169Mhz Wireless Mcu; Silicon Manufacturer Silicon Labs
Supported System Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,PSA4-5043+,MMM1362,50 OHM - TB-653+ - Mini-Circuits
Specs
Category Developement Board
View Details
Stripboards - 2189178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
Development Tool Break Out Board
View Details