EFR32MG13, MGM13P02 Mighty Gecko Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board
Win Source Part Number: 1283456-SLWRB4306C
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Mighty Gecko
Type: Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® Smart 4.x Low Energy (BLE)
Package: Bulk
For Use With/Related Products: EFR32MG13, MGM13P02
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-4285
Base Product Number: SLWRB4306
MESH MODULE RADIO BOARD
Networking Development Tools
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 336-4285-ND | 1283456-SLWRB4306C | SLWRB4306C | SLWRB4306C |
| Product Name | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | Networking Development Tools |
| Supported System | Wireless Systems; Transceiver |