BLUETOOTH MODULE, V4.2; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.85V; Supply Voltage Max:3.8V; Signal Range Max:50m; Data Rate:-; Bluetooth Class:-; Receive Sensitivity:-92dBm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 75AC2109 |
| Product Name | Bluetooth Module, V4.2; Bluetooth Version Silicon Labs |