Silicon Labs RF, RFID, Wireless Evaluation Boards SLWRB4168A

Description
EFR32MG13 Mighty Gecko Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board
Request a Quote Datasheet
Description
EFR32MG13 Mighty Gecko Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 336-3968-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
336-3968-ND
RF, RFID, Wireless Evaluation Boards 336-3968-ND
EFR32MG13 Mighty Gecko Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board

EFR32MG13 Mighty Gecko Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board

Buy Now Datasheet
Communication & Wireless Development Tools - 1449513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
1449513
Communication & Wireless Development Tools 1449513
EFR32MG13 2.4GHz +19dBm Radio Board

EFR32MG13 2.4GHz +19dBm Radio Board

Supplier's Site
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283455-SLWRB4168A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283455-SLWRB4168A
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283455-SLWRB4168A
Win Source Part Number: 1283455-SLWRB4168A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Mighty Gecko Type: Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® Smart 4.x Low Energy (BLE) Package: Bulk For Use With/Related Products: EFR32MG13 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-3968 Base Product Number: SLWRB4168

Win Source Part Number: 1283455-SLWRB4168A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Mighty Gecko
Type: Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® Smart 4.x Low Energy (BLE)
Package: Bulk
For Use With/Related Products: EFR32MG13
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-3968
Base Product Number: SLWRB4168

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
SLWRB4168A
Development Boards & Kits - Wireless SLWRB4168A
Development Boards & Kits - Wireless EFR32MG13 2400 MHz 19 dBm Radio Board

Development Boards & Kits - Wireless EFR32MG13 2400 MHz 19 dBm Radio Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SLWRB4168A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SLWRB4168A
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SLWRB4168A
EFR32MG13 2400 MHZ 19 DBMRADIO B

EFR32MG13 2400 MHZ 19 DBMRADIO B

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-3968-ND 1449513 1283455-SLWRB4168A SLWRB4168A SLWRB4168A
Product Name RF, RFID, Wireless Evaluation Boards Communication & Wireless Development Tools Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards & Kits - Wireless Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Wireless Systems; Transceiver RF; Wireless Systems; Wireless System-on-Chip
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2663914 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RS232 Carrier Board for XBee Plugins - AS-ADP-12VRS232-TO-XBEE-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY3675-TSSOP20B - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details