Silicon Labs LVCMOS Clock (5+ Outputs) SL38160

Description
Silicon Labs' highly flexible, factory and I2C programmable and factory customizable LVCMOS clock generators can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 8 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance and programmable skew. Features: Programmable/configu rable output frequencies from 1 to 200 MHz 8 to 48 MHz external crystals supported 8 to 166 MHz external clock input supported Customizable PD#/OE/SSON#/FS functions Integrated VCXO with 150 ppm pull range Customizable/program mable rise/fall times (7 settings per output) Programmable/configu rable center or down spread spectrum with up to 16 dB of EMI reduction Spread spectrum modulation from 0.25 to 5.0% with both linear and non-linear profiles Programmable/configu rable crystal load capacitors (CL=10 to 20 pF) Low noise PLL by-pass mode for reference clock generation Four independent output supply pins (VDDO) I2C control interface Packages: 16-pin TSSOP, 28-pin TSSOP Custom solutions available (contact Silicon Labs)
Description
Silicon Labs' highly flexible, factory and I2C programmable and factory customizable LVCMOS clock generators can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 8 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance and programmable skew. Features: Programmable/configu rable output frequencies from 1 to 200 MHz 8 to 48 MHz external crystals supported 8 to 166 MHz external clock input supported Customizable PD#/OE/SSON#/FS functions Integrated VCXO with 150 ppm pull range Customizable/program mable rise/fall times (7 settings per output) Programmable/configu rable center or down spread spectrum with up to 16 dB of EMI reduction Spread spectrum modulation from 0.25 to 5.0% with both linear and non-linear profiles Programmable/configu rable crystal load capacitors (CL=10 to 20 pF) Low noise PLL by-pass mode for reference clock generation Four independent output supply pins (VDDO) I2C control interface Packages: 16-pin TSSOP, 28-pin TSSOP Custom solutions available (contact Silicon Labs)

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Clock (5+ Outputs) - SL38160 - Silicon Labs
Austin, TX, USA
LVCMOS Clock (5+ Outputs)
SL38160
LVCMOS Clock (5+ Outputs) SL38160
Silicon Labs' highly flexible, factory and I2C programmable and factory customizable LVCMOS clock generators can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 8 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance and programmable skew. Features: Programmable/configu rable output frequencies from 1 to 200 MHz 8 to 48 MHz external crystals supported 8 to 166 MHz external clock input supported Customizable PD#/OE/SSON#/FS functions Integrated VCXO with 150 ppm pull range Customizable/program mable rise/fall times (7 settings per output) Programmable/configu rable center or down spread spectrum with up to 16 dB of EMI reduction Spread spectrum modulation from 0.25 to 5.0% with both linear and non-linear profiles Programmable/configu rable crystal load capacitors (CL=10 to 20 pF) Low noise PLL by-pass mode for reference clock generation Four independent output supply pins (VDDO) I2C control interface Packages: 16-pin TSSOP, 28-pin TSSOP Custom solutions available (contact Silicon Labs)

Silicon Labs' highly flexible, factory and I2C programmable and factory customizable LVCMOS clock generators can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 8 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance and programmable skew.

Features:

  • Programmable/configurable output frequencies from 1 to 200 MHz
  • 8 to 48 MHz external crystals supported
  • 8 to 166 MHz external clock input supported
  • Customizable PD#/OE/SSON#/FS functions
  • Integrated VCXO with 150 ppm pull range
  • Customizable/programmable rise/fall times
    (7 settings per output)
  • Programmable/configurable center or down spread spectrum with up to 16 dB of EMI reduction
  • Spread spectrum modulation from 0.25 to 5.0% with both linear and non-linear profiles
  • Programmable/configurable crystal load capacitors (CL=10 to 20 pF)
  • Low noise PLL by-pass mode for reference clock generation
  • Four independent output supply pins (VDDO)
  • I2C control interface
  • Packages: 16-pin TSSOP, 28-pin TSSOP
  • Custom solutions available (contact Silicon Labs)
Supplier's Site
Integrated Clock + VCXO Solution - SL38160 - Silicon Labs
Austin, TX, USA
Integrated Clock + VCXO Solution
SL38160
Integrated Clock + VCXO Solution SL38160
Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. The SL38000 series of clock generators offer both VCXO and spread spectrum clock generation (SSCG) options, with LVCMOS outputs from 1-200 MHz. Features: Integrated VCXO functionality with 150 ppm pull range 4-PLL architecture capable of generating up to 11 LVCMOS outputs Programmable/configu rable output frequencies from 1 to 200 MHz 8 to 48 MHz external crystals supported 8 to 166 MHz external clock input supported Customizable PD#/OE/SSON#/FS functions Customizable/program mable rise/fall times (7 settings per output) Programmable/configu rable center or down spread spectrum with up to 16 dB of EMI reduction Spread spectrum modulation from 0.25 to 5.0% with both linear and non-linear profiles Programmable/configu rable crystal load capacitors (CL=10 to 20 pF) Low noise PLL by-pass mode for reference clock generation 4 independent output supply pins (VDDO) I2C control interface Packages: 28-pin TSSOP Custom solutions available (contact Silicon Labs)

Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications.

The SL38000 series of clock generators offer both VCXO and spread spectrum clock generation (SSCG) options, with LVCMOS outputs from 1-200 MHz.

Features:

  • Integrated VCXO functionality with 150 ppm pull range
  • 4-PLL architecture capable of generating up to 11 LVCMOS outputs
  • Programmable/configurable output frequencies from 1 to 200 MHz
  • 8 to 48 MHz external crystals supported
  • 8 to 166 MHz external clock input supported
  • Customizable PD#/OE/SSON#/FS functions
  • Customizable/programmable rise/fall times (7 settings per output)
  • Programmable/configurable center or down spread spectrum with up to 16 dB of EMI reduction
  • Spread spectrum modulation from 0.25 to 5.0% with both linear and non-linear profiles
  • Programmable/configurable crystal load capacitors (CL=10 to 20 pF)
  • Low noise PLL by-pass mode for reference clock generation
  • 4 independent output supply pins (VDDO)
  • I2C control interface
  • Packages: 28-pin TSSOP
  • Custom solutions available (contact Silicon Labs)
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category IC Clocks
Product Number SL38160
Product Name LVCMOS Clock (5+ Outputs)
Device Type Clock Generator
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-2BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2170 MHz
View Details