Silicon Labs PCI Express (PCIe) Gen 1/2/3 Clock SL28SRC02

Description
Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization. The PCIe Clock family addresses the specific clock requirements of PCIe Generation 1, 2, or 3 system interfaces. This interface standard has become the industry choice as a high speed interconnect between devices and system I/Os and is used in consumer, server, storage, IP gateways, multi-function printers (MFPs) and industrial applications. Features: Low power consumption (<4 mA) HCSL output drivers Integrated termination resistors on PCIe outputs I2C control interface for AC parameter and frequency tuning Scalable outptut voltage VDD_IO (3.3 to 1.05 V) Up to 6 PCIe outptus from clock generator Operate from widely available, low cost crystals (14.318 or 25 MHz) Supports industrial grade (-40˚ C to + 85˚ C) 32- and 48-pin QFN and 16/20/24/28/48-pin TSSOP packages
Description
Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization. The PCIe Clock family addresses the specific clock requirements of PCIe Generation 1, 2, or 3 system interfaces. This interface standard has become the industry choice as a high speed interconnect between devices and system I/Os and is used in consumer, server, storage, IP gateways, multi-function printers (MFPs) and industrial applications. Features: Low power consumption (<4 mA) HCSL output drivers Integrated termination resistors on PCIe outputs I2C control interface for AC parameter and frequency tuning Scalable outptut voltage VDD_IO (3.3 to 1.05 V) Up to 6 PCIe outptus from clock generator Operate from widely available, low cost crystals (14.318 or 25 MHz) Supports industrial grade (-40˚ C to + 85˚ C) 32- and 48-pin QFN and 16/20/24/28/48-pin TSSOP packages

Suppliers

Company
Product
Description
Supplier Links
PCI Express (PCIe) Gen 1/2/3 Clock - SL28SRC02 - Silicon Labs
Austin, TX, USA
PCI Express (PCIe) Gen 1/2/3 Clock
SL28SRC02
PCI Express (PCIe) Gen 1/2/3 Clock SL28SRC02
Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization. The PCIe Clock family addresses the specific clock requirements of PCIe Generation 1, 2, or 3 system interfaces. This interface standard has become the industry choice as a high speed interconnect between devices and system I/Os and is used in consumer, server, storage, IP gateways, multi-function printers (MFPs) and industrial applications. Features: Low power consumption (<4 mA) HCSL output drivers Integrated termination resistors on PCIe outputs I2C control interface for AC parameter and frequency tuning Scalable outptut voltage VDD_IO (3.3 to 1.05 V) Up to 6 PCIe outptus from clock generator Operate from widely available, low cost crystals (14.318 or 25 MHz) Supports industrial grade (-40˚ C to + 85˚ C) 32- and 48-pin QFN and 16/20/24/28/48-pin TSSOP packages

Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization.

The PCIe Clock family addresses the specific clock requirements of PCIe Generation 1, 2, or 3 system interfaces. This interface standard has become the industry choice as a high speed interconnect between devices and system I/Os and is used in consumer, server, storage, IP gateways, multi-function printers (MFPs) and industrial applications.

Features:

  • Low power consumption (<4 mA) HCSL output drivers
  • Integrated termination resistors on PCIe outputs
  • I2C control interface for AC parameter and frequency tuning
  • Scalable outptut voltage VDD_IO (3.3 to 1.05 V)
  • Up to 6 PCIe outptus from clock generator
  • Operate from widely available, low cost crystals (14.318 or 25 MHz)
  • Supports industrial grade (-40˚ C to + 85˚ C)
  • 32- and 48-pin QFN and 16/20/24/28/48-pin TSSOP packages
Supplier's Site
EMI Reduction Clock - SL28SRC02 - Silicon Labs
Austin, TX, USA
EMI Reduction Clock
SL28SRC02
EMI Reduction Clock SL28SRC02
Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level. Configurable parameters to reduce EMI include a wide range of signal integrity adjustments like rise/fall times, output impedance, drive strength, programmable edge rates, programmable skew and spread spectrum percentage/modulatio n rate. Features: Output frequencies from 1 to 200 MHz CLKOUT, REFOUT or SSCLK output options CLKIN or XO input options 8 to 48 MHz crystal input range 1 to 166 MHz clock input range Spread percent from 0 to 5.0% Down or center spread options Spread modulation frequency from 16 to 128 kHz On-chip programmable crystal capacitive load (CL): 8 to 20 pF User-definable control pins: PD#, OE or SSON# Frequency select, spread select 7 drive strength (programmable tr/tf) options

Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level.

Configurable parameters to reduce EMI include a wide range of signal integrity adjustments like rise/fall times, output impedance, drive strength, programmable edge rates, programmable skew and spread spectrum percentage/modulation rate.

Features:

  • Output frequencies from 1 to 200 MHz
  • CLKOUT, REFOUT or SSCLK output options
  • CLKIN or XO input options
  • 8 to 48 MHz crystal input range
  • 1 to 166 MHz clock input range
  • Spread percent from 0 to 5.0%
  • Down or center spread options
  • Spread modulation frequency from 16 to 128 kHz
  • On-chip programmable crystal capacitive load (CL): 8 to 20 pF
  • User-definable control pins: PD#, OE or SSON#
  • Frequency select, spread select
  • 7 drive strength (programmable tr/tf) options
Supplier's Site

Technical Specifications

  Silicon Labs Silicon Labs
Product Category IC Clocks IC Clocks
Product Number SL28SRC02 SL28SRC02
Product Name PCI Express (PCIe) Gen 1/2/3 Clock EMI Reduction Clock
Device Type Clock Generator Clock Generator
Bus Interface HCSL HCSL
Package Type TSSOP TSSOP
Supply Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers