Silicon Labs PCI Express (PCIe) Gen 1/2/3 Clock SL28PCIe16

Description
Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization. The PCIe Clock family addresses the specific clock requirements of PCIe Generation 1, 2, or 3 system interfaces. This interface standard has become the industry choice as a high speed interconnect between devices and system I/Os and is used in consumer, server, storage, IP gateways, multi-function printers (MFPs) and industrial applications. Features: Low power consumption (<4 mA) HCSL output drivers Integrated termination resistors on PCIe outputs I2C control interface for AC parameter and frequency tuning Scalable outptut voltage VDD_IO (3.3 to 1.05 V) Up to 6 PCIe outptus from clock generator Operate from widely available, low cost crystals (14.318 or 25 MHz) Supports industrial grade (-40˚ C to + 85˚ C) 32- and 48-pin QFN and 16/20/24/28/48-pin TSSOP packages
Datasheet
Description
Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization. The PCIe Clock family addresses the specific clock requirements of PCIe Generation 1, 2, or 3 system interfaces. This interface standard has become the industry choice as a high speed interconnect between devices and system I/Os and is used in consumer, server, storage, IP gateways, multi-function printers (MFPs) and industrial applications. Features: Low power consumption (<4 mA) HCSL output drivers Integrated termination resistors on PCIe outputs I2C control interface for AC parameter and frequency tuning Scalable outptut voltage VDD_IO (3.3 to 1.05 V) Up to 6 PCIe outptus from clock generator Operate from widely available, low cost crystals (14.318 or 25 MHz) Supports industrial grade (-40˚ C to + 85˚ C) 32- and 48-pin QFN and 16/20/24/28/48-pin TSSOP packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express (PCIe) Gen 1/2/3 Clock - SL28PCIe16 - Silicon Labs
Austin, TX, USA
PCI Express (PCIe) Gen 1/2/3 Clock
SL28PCIe16
PCI Express (PCIe) Gen 1/2/3 Clock SL28PCIe16
Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization. The PCIe Clock family addresses the specific clock requirements of PCIe Generation 1, 2, or 3 system interfaces. This interface standard has become the industry choice as a high speed interconnect between devices and system I/Os and is used in consumer, server, storage, IP gateways, multi-function printers (MFPs) and industrial applications. Features: Low power consumption (<4 mA) HCSL output drivers Integrated termination resistors on PCIe outputs I2C control interface for AC parameter and frequency tuning Scalable outptut voltage VDD_IO (3.3 to 1.05 V) Up to 6 PCIe outptus from clock generator Operate from widely available, low cost crystals (14.318 or 25 MHz) Supports industrial grade (-40˚ C to + 85˚ C) 32- and 48-pin QFN and 16/20/24/28/48-pin TSSOP packages

Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization.

The PCIe Clock family addresses the specific clock requirements of PCIe Generation 1, 2, or 3 system interfaces. This interface standard has become the industry choice as a high speed interconnect between devices and system I/Os and is used in consumer, server, storage, IP gateways, multi-function printers (MFPs) and industrial applications.

Features:

  • Low power consumption (<4 mA) HCSL output drivers
  • Integrated termination resistors on PCIe outputs
  • I2C control interface for AC parameter and frequency tuning
  • Scalable outptut voltage VDD_IO (3.3 to 1.05 V)
  • Up to 6 PCIe outptus from clock generator
  • Operate from widely available, low cost crystals (14.318 or 25 MHz)
  • Supports industrial grade (-40˚ C to + 85˚ C)
  • 32- and 48-pin QFN and 16/20/24/28/48-pin TSSOP packages
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category IC Clocks
Product Number SL28PCIe16
Product Name PCI Express (PCIe) Gen 1/2/3 Clock
Device Type Clock Generator
Bus Interface HCSL
Package Type QFN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Rtc, Spi, Rv-3049, 25Ppm, 10Son; Date Format Micro Crystal - 09X0514 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details