Manufacturer: Silicon Labs
Win Source Part Number: 1250624-SL28EB742ALC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 56-WFQFN Exposed Pad
Frequency - Max: 100MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: Clock, Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU Servers
Family Name: SL28EB742
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 56-QFN (8x8)
Alternative Parts (Cross-Reference): SL28EB742ALCT; SL28EB742ALI; SL28EB742ALIT;
Introduction Date: November 20, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 260
Processor Specific Clock Generator, 166.67MHz, CMOS, QFN-56 Product overview: SL28EB742ALC from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.67MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 166.67MHz, QFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28EB742ALC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 1250624-SL28EB742ALC | 763-SL28EB742ALC |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - SL28EB742ALC | 166.67MHz QFN Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | Clock | |
| Package Type | Surface Mount | Tray |
| Supply Voltage | 2.97 to 3.63 volts |