Processor Specific Clock Generator, 200MHz, CMOS, 6 X 6 MM, ROHS COMPLIANT, QFN-48 Product overview: SL28610BLCT from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, QFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28610BLCT can be used for catalog matching and distributor lookup.
IC CLK GEN INTEL CK610 48QFN
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 763-SL28610BLCT | 715-SL28610BLCT |
| Product Name | 200MHz QFN Clock and Timing IC | IC CLK GEN INTEL CK610 48QFN |
| Package Type | Tape and Reel | 48-WFQFN Exposed Pad |
| Frequency | 200 MHz | 200 MHz |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 85 C (32 to 185 F) |