Manufacturer: Silicon Labs
Win Source Part Number: 794491-SL28506BZC-2
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Clock, Crystal
Output: HCSL, LVCMOS
PLL: Yes
Main Purpose: Intel CPU Servers
Part Status: Obsolete(EOL)
Family Name: SL28506-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): 950202CF; 950220AFLFT; 950202CFT; 950220AFLF;
Introduction Date: September 19, 2007
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC CLOCK CK505 PCIE GEN2 56TSSOP Product overview: SL28506BZC-2 from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28506BZC-2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 794491-SL28506BZC-2 | 763-SL28506BZC-2 |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - SL28506BZC-2 | Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | CMOS; HCSL, LVCMOS | |
| Package Type | Surface Mount | Rail/Tube |