Silicon Labs Fanout Buffer SL2309NZ

Description
Silicon Labs' family of low jitter non-PLL based fanout buffers produce multiple copies of an input clock at the same frequency with minimal additive jitter. LVDS, LVPECL, HCSL, LVCMOS, SSTL and HSTL buffers are available, including devices that support integrated level translation. The Si5330 devices are ideal for general purpose clock distribution of differential and single-ended signal formats. The SL18860 TCXO fanout buffer is used to replicate the RF output of the TCXO used in handheld applications like smart phones, GPS navigation devices and tablet computers. Low power (2.7 mA typ), small size 10-TDFN (1.4 mm x 2.0 mm x 0.75 mm) and very low phase noise (-168 dBc @ 1 MHz) make these devices ideal for handheld applications. Features: Family supports fanout of 2, 4 or 8 Some devices are spec compatible to Intel’s DB400 and DB800 Individual OEs for each output Output polarity inversion option I2C interface available for output control, AC tuning and enable/disable
Datasheet
Description
Silicon Labs' family of low jitter non-PLL based fanout buffers produce multiple copies of an input clock at the same frequency with minimal additive jitter. LVDS, LVPECL, HCSL, LVCMOS, SSTL and HSTL buffers are available, including devices that support integrated level translation. The Si5330 devices are ideal for general purpose clock distribution of differential and single-ended signal formats. The SL18860 TCXO fanout buffer is used to replicate the RF output of the TCXO used in handheld applications like smart phones, GPS navigation devices and tablet computers. Low power (2.7 mA typ), small size 10-TDFN (1.4 mm x 2.0 mm x 0.75 mm) and very low phase noise (-168 dBc @ 1 MHz) make these devices ideal for handheld applications. Features: Family supports fanout of 2, 4 or 8 Some devices are spec compatible to Intel’s DB400 and DB800 Individual OEs for each output Output polarity inversion option I2C interface available for output control, AC tuning and enable/disable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fanout Buffer - SL2309NZ - Silicon Labs
Austin, TX, USA
Fanout Buffer
SL2309NZ
Fanout Buffer SL2309NZ
Silicon Labs' family of low jitter non-PLL based fanout buffers produce multiple copies of an input clock at the same frequency with minimal additive jitter. LVDS, LVPECL, HCSL, LVCMOS, SSTL and HSTL buffers are available, including devices that support integrated level translation. The Si5330 devices are ideal for general purpose clock distribution of differential and single-ended signal formats. The SL18860 TCXO fanout buffer is used to replicate the RF output of the TCXO used in handheld applications like smart phones, GPS navigation devices and tablet computers. Low power (2.7 mA typ), small size 10-TDFN (1.4 mm x 2.0 mm x 0.75 mm) and very low phase noise (-168 dBc @ 1 MHz) make these devices ideal for handheld applications. Features: Family supports fanout of 2, 4 or 8 Some devices are spec compatible to Intel’s DB400 and DB800 Individual OEs for each output Output polarity inversion option I2C interface available for output control, AC tuning and enable/disable

Silicon Labs' family of low jitter non-PLL based fanout buffers produce multiple copies of an input clock at the same frequency with minimal additive jitter. LVDS, LVPECL, HCSL, LVCMOS, SSTL and HSTL buffers are available, including devices that support integrated level translation.

The Si5330 devices are ideal for general purpose clock distribution of differential and single-ended signal formats.

The SL18860 TCXO fanout buffer is used to replicate the RF output of the TCXO used in handheld applications like smart phones, GPS navigation devices and tablet computers. Low power (2.7 mA typ), small size 10-TDFN (1.4 mm x 2.0 mm x 0.75 mm) and very low phase noise (-168 dBc @ 1 MHz) make these devices ideal for handheld applications.

Features:

  • Family supports fanout of 2, 4 or 8
  • Some devices are spec compatible to Intel’s DB400 and DB800
  • Individual OEs for each output
  • Output polarity inversion option
  • I2C interface available for output control, AC tuning and enable/disable
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category IC Interfaces
Product Number SL2309NZ
Product Name Fanout Buffer
Technology LVCMOS
Device Type Buffer
Supply Voltage 3.3V
# of Tx 9 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 9196655 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 41 v
Package Type To-252
View Details
Interface module - 289-725 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details