Silicon Labs Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SL18861DIT SL18861DIT

Description
Manufacturer: Silicon Labs Win Source Part Number: 805393-SL18861DIT Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 52MHz Number of Circuits: 1 Input: LVCMOS Output: LVCMOS Part Status: Obsolete (End Of Life) Supplier Device Package: 10-TDFN (2x1.4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 3.65V Part Number Series: SL18861
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 805393-SL18861DIT Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 52MHz Number of Circuits: 1 Input: LVCMOS Output: LVCMOS Part Status: Obsolete (End Of Life) Supplier Device Package: 10-TDFN (2x1.4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 3.65V Part Number Series: SL18861
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SL18861DIT
805393-SL18861DIT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SL18861DIT 805393-SL18861DIT
Manufacturer: Silicon Labs Win Source Part Number: 805393-SL18861DIT Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 52MHz Number of Circuits: 1 Input: LVCMOS Output: LVCMOS Part Status: Obsolete (End Of Life) Supplier Device Package: 10-TDFN (2x1.4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 3.65V Part Number Series: SL18861

Manufacturer: Silicon Labs
Win Source Part Number: 805393-SL18861DIT
Packaging: Reel
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 52MHz
Number of Circuits: 1
Input: LVCMOS
Output: LVCMOS
Part Status: Obsolete (End Of Life)
Supplier Device Package: 10-TDFN (2x1.4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-WFDFN
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 3.65V
Part Number Series: SL18861

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 805393-SL18861DIT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SL18861DIT
Device Type Clock Driver
Bus Interface CMOS; LVCMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08918-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9516-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details