Silicon Labs Fanout Buffer SL18861DC

Description
Silicon Labs' family of low jitter non-PLL based fanout buffers produce multiple copies of an input clock at the same frequency with minimal additive jitter. LVDS, LVPECL, HCSL, LVCMOS, SSTL and HSTL buffers are available, including devices that support integrated level translation. The Si5330 devices are ideal for general purpose clock distribution of differential and single-ended signal formats. The SL18860 TCXO fanout buffer is used to replicate the RF output of the TCXO used in handheld applications like smart phones, GPS navigation devices and tablet computers. Low power (2.7 mA typ), small size 10-TDFN (1.4 mm x 2.0 mm x 0.75 mm) and very low phase noise (-168 dBc @ 1 MHz) make these devices ideal for handheld applications. Features: Family supports fanout of 2, 4 or 8 Some devices are spec compatible to Intel’s DB400 and DB800 Individual OEs for each output Output polarity inversion option I2C interface available for output control, AC tuning and enable/disable
Datasheet
Description
Silicon Labs' family of low jitter non-PLL based fanout buffers produce multiple copies of an input clock at the same frequency with minimal additive jitter. LVDS, LVPECL, HCSL, LVCMOS, SSTL and HSTL buffers are available, including devices that support integrated level translation. The Si5330 devices are ideal for general purpose clock distribution of differential and single-ended signal formats. The SL18860 TCXO fanout buffer is used to replicate the RF output of the TCXO used in handheld applications like smart phones, GPS navigation devices and tablet computers. Low power (2.7 mA typ), small size 10-TDFN (1.4 mm x 2.0 mm x 0.75 mm) and very low phase noise (-168 dBc @ 1 MHz) make these devices ideal for handheld applications. Features: Family supports fanout of 2, 4 or 8 Some devices are spec compatible to Intel’s DB400 and DB800 Individual OEs for each output Output polarity inversion option I2C interface available for output control, AC tuning and enable/disable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fanout Buffer - SL18861DC - Silicon Labs
Austin, TX, USA
Fanout Buffer
SL18861DC
Fanout Buffer SL18861DC
Silicon Labs' family of low jitter non-PLL based fanout buffers produce multiple copies of an input clock at the same frequency with minimal additive jitter. LVDS, LVPECL, HCSL, LVCMOS, SSTL and HSTL buffers are available, including devices that support integrated level translation. The Si5330 devices are ideal for general purpose clock distribution of differential and single-ended signal formats. The SL18860 TCXO fanout buffer is used to replicate the RF output of the TCXO used in handheld applications like smart phones, GPS navigation devices and tablet computers. Low power (2.7 mA typ), small size 10-TDFN (1.4 mm x 2.0 mm x 0.75 mm) and very low phase noise (-168 dBc @ 1 MHz) make these devices ideal for handheld applications. Features: Family supports fanout of 2, 4 or 8 Some devices are spec compatible to Intel’s DB400 and DB800 Individual OEs for each output Output polarity inversion option I2C interface available for output control, AC tuning and enable/disable

Silicon Labs' family of low jitter non-PLL based fanout buffers produce multiple copies of an input clock at the same frequency with minimal additive jitter. LVDS, LVPECL, HCSL, LVCMOS, SSTL and HSTL buffers are available, including devices that support integrated level translation.

The Si5330 devices are ideal for general purpose clock distribution of differential and single-ended signal formats.

The SL18860 TCXO fanout buffer is used to replicate the RF output of the TCXO used in handheld applications like smart phones, GPS navigation devices and tablet computers. Low power (2.7 mA typ), small size 10-TDFN (1.4 mm x 2.0 mm x 0.75 mm) and very low phase noise (-168 dBc @ 1 MHz) make these devices ideal for handheld applications.

Features:

  • Family supports fanout of 2, 4 or 8
  • Some devices are spec compatible to Intel’s DB400 and DB800
  • Individual OEs for each output
  • Output polarity inversion option
  • I2C interface available for output control, AC tuning and enable/disable
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category IC Interfaces
Product Number SL18861DC
Product Name Fanout Buffer
Technology LVCMOS
Device Type Buffer
Supply Voltage 3.3V
# of Tx 3 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
Power Switch ICs - 1897707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 702-SI3210-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers